EN
  • EN
  • DE

770156-4

Part No 770156-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN PLUG 4POS IDC 20AWG TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Female Socket
Number of Positions 4
Pitch 0.200" (5.08mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Discrete
Wire Gauge 20 AWG
Features Feed Through
Contact Finish Tin
Color Yellow
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633063-770156-4
Ultra Librarian 3D Model Ultra Librarian 770156-4 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PLUG 12POS IDC 28AWG TIN
Lowest to $0.5821
Mill-Max Manufacturing Corp.
CONN RCPT 5POS SOLDER GOLD
Need more? Email Us
Anderson Power Products, Inc.
320 AMP DIN WITH 50MM PIN CONTAC
Need more? Email Us
3M
CONN RCPT 20POS IDC 28AWG GOLD
Need more? Email Us
TE Connectivity
CONN PLUG ASSEMBLY 200A
Need more? Email Us
3M
CONN RCPT 10P IDC 26-28AWG GOLD
Lowest to $2.9105
TE Connectivity
CONN PLUG 3POS CRIMP TIN
Need more? Email Us
Amphenol Sine Systems Corp
CONN PLUG 3P CRIMP 14-20AWG GOLD
Need more? Email Us
HARTING
CONN 4POS CRIMP 12-20AWG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess