EN
  • EN
  • DE

ADP-2-10-75M+

Part No ADP-2-10-75M+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 5MHZ-1.2GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1dB
Frequency 5 MHz ~ 1.2 GHz
Specifications Isolation (Min) 22dB, 5° Imbalance (Max)
Size / Dimension 0.310" L x 0.220" W x 0.162" H (7.87mm x 5.58mm x 4.11mm)
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 713434-ADP-2-10-75M+
Ultra Librarian 3D Model Ultra Librarian ADP-2-10-75M+ CAD Model

Description

The 713434-ADP-2-10-75M+ is an RF power divider/splitter from Mini-Circuits.

  • Isolation: at least 22dB
  • Maximum Imbalance: 5 degrees
  • Frequency Range: from 5 MHz to 1.2 GHz
  • Insertion Loss: 1dB
  • Surface Mountable:
  • Package: compact 6-SMD, flat leads
  • Standard Package: 1,000 pcs
  • Active Product:
  • Reliable Performance:
  • High-Quality RF Signal Splitting:

You May Also Be Interested in

MACOM Technology Solutions
POWER_DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
PB-FREE EQUIVALENT OF DS53-0005
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
2-WAY POWER DIVIDER, PB-FREE EQU
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0869 $54.2607
7+ $14.8406 $103.8842
11+ $14.3768 $158.1448
15+ $13.9130 $208.6950
19+ $13.4493 $255.5367
25+ $12.0580 $301.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess