EN
  • EN
  • DE

086-10SM+

Part No 086-10SM+
Manufacturer Mini-Circuits
Catalog Cables, Wires Coaxial Cables (RF)
Description COAX CBL SMA TO SMA 10"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Cable Assembly Coaxial SMA to SMA Hand Formable .086 10.000" (254.00mm)

You May Also Be Interested in

Samtec Inc.
75 Ohm RF179 Cable Assembly
Need more? Email Us
Amphenol
CBL ASSY SMP JACK TFLEX-405 12" / Cable Assembly Coaxial SMP to SMP 0.085" Flexible Cable 12.00" (304.80mm)
Lowest to $140.5861
General Cable/Carol Brand
Coaxial Cable 20 AWG Str Tinned Cu 0.195 in. 1000 ft L PVC Jacket Black
Need more? Email Us
Mini-Circuits
COAX CABLE SMA TO SMA 6"
Lowest to $35.3757
TE Connectivity
RF CA,UMCC GEN1-GEN1,1.13,L90,GY / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.13mm OD Coaxial Cable 3.543" (90.00mm)
Lowest to $1.8099
Mini-Circuits
COAX CBL SMA TO SMA 10"
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG RG316 36" / Cable Assembly Coaxial SMA to SMA RG-316 36.00" (914.40mm)
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.915m 26AWG SMA PL Bulk
Need more? Email Us
Amphenol
AMC RIGHT ANGLE PLUG TO AMC RIGH / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 15.75" (400.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess