EN
  • EN
  • DE

TM6000

Part No TM6000
Manufacturer Mimix Broadband
Catalog Electronic Wholesale
Description TWTA SSPA Replacement Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mimix Broadband
Win Source Part Number 1270679-TM6000
Manufacturer Homepage www.mimixbroadband.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM6000 CAD Model

Description

The TM6000 is a GaAs MMIC Low Noise Amplifier (LNA) manufactured by Mimix Broadband (now part of Macom). This LNA is designed for applications requiring high gain, low noise figure, and excellent linearity in the K-band frequency range (17-27 GHz). It is commonly used in satellite communications, radar systems, and test equipment.

Applications

  • Satellite communications: Used in satellite receivers and transmitters for low-noise amplification.
  • Radar systems: Employed in radar front-ends to enhance signal sensitivity and detection range.
  • Test equipment: Utilized in test and measurement instruments for precise signal amplification.
  • Point-to-point radios: Suitable for high-frequency point-to-point communication links.
  • Military applications: Integrated into defense and aerospace systems for signal amplification.

Features

  • Frequency range: Operates from 17 to 27 GHz (K-band).
  • High gain: Provides a typical gain of 18 dB.
  • Low noise figure: Achieves a typical noise figure of 2.5 dB.
  • Excellent linearity: Offers high output power at 1 dB compression (P1dB).
  • Single positive supply: Operates from a single positive voltage supply.
  • On-chip bias network: Simplifies integration by providing internal bias circuitry.

Benefits

  • Enhanced signal sensitivity: Low noise figure improves the detection of weak signals.
  • Increased system performance: High gain amplifies signals effectively, enhancing system performance.
  • Simplified integration: On-chip bias network reduces the need for external components.
  • Wide bandwidth: Operates over a broad frequency range, supporting various applications.
  • Reliable performance: Provides stable and consistent operation in demanding environments.

Additional Details

The TM6000 is packaged in a small form factor. It is designed for surface mount assembly. The device is fabricated using GaAs pHEMT technology, which provides high performance and reliability. This LNA is ideal for applications requiring a high-performance, low-noise amplifier in the K-band frequency range. Proper impedance matching and thermal management are essential for optimal performance.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess