EN
  • EN
  • DE

MT8979AE

Part No MT8979AE
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC FRAMER/INTERFACE CEPT 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Transceiver
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 8mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 045052-MT8979AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT8979AE CAD Model

Description

MT8979AE is an integrated circuit manufactured by Microsemi Corporation.

  • Win Source Part Number: 045052
  • Supply and Demand Status: limited
  • Function: transceiver
  • Temperature Range: -40°C to 85°C
  • Case Package: 28-PDIP
  • Operating Supply Voltage: 4.5V to 5.5V
  • Operating Supply Current: 8mA

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
Others
Lowest to $18.3934
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Lowest to $5.6191

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess