EN
  • EN
  • DE

MT8920BE

Part No MT8920BE
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TDM/TSI ST-BUS 32CH 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Purpose Telecom Circuit
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 10μA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 045047-MT8920BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT8920BE CAD Model

Description

The MT8920BE is a telecom circuit from Microsemi Corporation.

  • Type: integrated circuit
  • Package: 28-PDIP
  • Mounting: through-hole
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 4.75V to 5.25V
  • Operating Supply Current: 10μA
  • Packaging: tube/rail
  • Application: telecom applications
  • Status: active

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Others
Lowest to $18.3934
Broadcom Limited
Lowest to $10.8258
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0353 $63.3177
21+ $5.7727 $121.2267
31+ $5.5923 $173.3613
43+ $5.4119 $232.7117
56+ $5.2315 $292.9640
74+ $4.6902 $347.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess