EN
  • EN
  • DE

MT8870DN1

Part No MT8870DN1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC RECEIVER DTMF 20SSOP / DTMF RX 3.58MHz CMOS 5V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Function DTMF Receiver
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 3mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 790200-MT8870DN1
Popularity Medium
Supply and Demand Status Limited
Family Name MT8870D
Introduction Date July 18, 1995
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MT8870DN1 CAD Model

Description

The MT8870DN1 is a complete DTMF (Dual-Tone Multi-Frequency) receiver integrated circuit manufactured by Microsemi Corporation. This device is designed to decode DTMF signals, commonly used in telephone systems and other communication applications, into binary or hexadecimal output.

Applications

  • Telephone systems
  • Remote control systems
  • Answering machines
  • Caller ID systems
  • Interactive Voice Response (IVR) systems

Features

  • DTMF Receiver: Decodes standard DTMF signals.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Adjustable Guard Time: Allows customization for different signal environments.
  • Central Office Quality: Meets stringent performance requirements for telecommunication applications.
  • Power-Down Mode: Reduces power consumption when not in use.

Benefits

  • Reliable DTMF Decoding: Accurate and consistent decoding of DTMF signals.
  • Simplified System Design: Reduces the number of external components required for DTMF decoding.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Improved Noise Immunity: Robust performance in noisy environments.
  • Cost-Effective Solution: Provides a complete DTMF receiver function at a competitive price.

Additional Details

The MT8870DN1 typically operates from a single 5V power supply. The device outputs decoded digits in a 4-bit binary or hexadecimal format, which can be easily interfaced with microcontrollers or other digital logic circuits. The chip incorporates input signal conditioning circuitry for optimal performance, and it is available in a DIP (Dual In-line Package) for easy prototyping and through-hole PCB assembly. The MT8870 series is a well-established industry standard for DTMF decoding, ensuring widespread compatibility and availability of supporting documentation and resources.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1541 $54.0033
30+ $3.4085 $102.2550
46+ $3.3019 $151.8874
63+ $3.1954 $201.3102
81+ $3.0889 $250.2009
109+ $2.7694 $301.8646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess