EN
  • EN
  • DE

LX5241CPW

Part No LX5241CPW
Manufacturer Microsemi Corporation
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1132095-LX5241CPW
Categories PMIC - Power Management - Specialized
Manufacturer Microsemi Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LX5241CPW CAD Model

Description

The LX5241CPW is a multimode step-down DC-DC controller manufactured by Microsemi Corporation. This controller is designed for efficient power conversion in a variety of applications, providing a regulated output voltage from a higher input voltage. It's known for its versatility and adaptability in different power supply designs.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for voltage regulation.
  • Industrial Power Supplies: Integrated into industrial power supplies for machinery and automation systems.
  • Telecom Equipment: Employed in telecommunications infrastructure, such as base stations and communication servers.
  • Computing Systems: Used in motherboards, graphic cards, and other computer components for power management.
  • Portable Devices: Applied in laptops, tablets, and other portable devices to efficiently convert battery voltage.

Features

  • Multimode Operation: Supports multiple operating modes for optimizing efficiency across different load conditions.
  • Adjustable Switching Frequency: Allows for customization of the switching frequency to optimize performance.
  • Integrated MOSFET Drivers: Simplifies design and reduces component count with integrated MOSFET drivers.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage levels.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown: Shuts down the device in the event of overheating.

Benefits

  • High Efficiency: Provides efficient power conversion, reducing energy waste and heat generation.
  • Stable Output Voltage: Delivers a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Compact Design: Reduces board space requirements with integrated features and a small package.
  • Robust Protection: Protects the load and the power supply from various fault conditions.
  • Flexibility: Customizable parameters allow for optimization in different application scenarios.

Additional Details

The LX5241CPW is a versatile step-down DC-DC controller that utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. It can operate in different modes, such as continuous conduction mode (CCM) and discontinuous conduction mode (DCM), to optimize efficiency across different load conditions. The switching frequency can be adjusted to minimize noise and optimize performance. The integrated MOSFET drivers simplify the design process and reduce component count. The device also includes various protection features, such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown, to protect the load and the power supply from fault conditions. The LX5241CPW is available in a small package, making it suitable for space-constrained applications. It is widely used in various applications where efficient and reliable power conversion is required.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess