EN
  • EN
  • DE

LX1970-03 EVAL KIT

Part No LX1970-03 EVAL KIT
Manufacturer Microsemi Corporation
Catalog Evaluation Boards - Sensors
Description KIT EVAL FOR VISIBLE LT SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Sensor Type Light, Current Output
Interface Analog
Sensitivity 540nm
Voltage - Supply 2V ~ 5.5V
Contents Board(s)
Utilized IC / Part LX1970
Ultra Librarian 3D Model Ultra Librarian LX1970-03 EVAL KIT CAD Model

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess