EN
  • EN
  • DE

LE75183AFQC

Part No LE75183AFQC
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32QFN / Telecom IC Line Card Access Switch 32-QFN (8x8)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microsemi Corporation
Package Tray
Product Status Obsolete
Function Line Card Access Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (8x8)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names LE75183AFQC-ND,150-LE75183AFQC
Standard Package 1,300
Win Source Part Number 1069287-LE75183AFQC
Ultra Librarian 3D Model Ultra Librarian LE75183AFQC CAD Model

Description

The LE75183AFQC is an integrated circuit (IC) designed for Line Card Access Switch in telecom applications.

  • Manufacturer: Microsemi Corporation
  • Status: Now obsolete
  • Package: 32-QFN (8x8)
  • Operating Temperature Range: -40°C to 85°C
  • Voltage Supply: 4.5V to 5.5V
  • Mounting Type: Surface mount device (SMD)
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess