EN
  • EN
  • DE

TMS-SCE-1/4-2.0-2

Part No TMS-SCE-1/4-2.0-2
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE RED / Red Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Tape & Box (TB)
Label Type Heat Shrinkable
Label Size 0.25" x 1.97" (6.4mm x 50.0mm)
Color Red
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS-SCE
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names TMS-SCE-1/4-2.0-2-SI,1752750001,-TMS-SCE-1/4-2.0-2-SI,TMS-SCE-1/4-2.0-2-SI-ND
Standard Package 250
Win Source Part Number 1034453-TMS-SCE-1/4-2.0-2
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1/4-2.0-2 CAD Model

Description

The TMS-SCE series of heat shrinkable labels from TE Connectivity Raychem Cable Protection are designed for use with a variety of thermal transfer printers, including the T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 models.

  • Material: Flame Retardant, Irradiated Polyolefin (PO)
  • Color: Red
  • Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)
  • Operating Temperature: -55°C to 135°C
  • Package Quantity: 250 Labels
  • Packaging: Tape & Box (TB)

You May Also Be Interested in

TE Connectivity
CSL-03418P-9
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-9-CS8766
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
D-SCE-25-50-S2C150-9-CS876
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-2-CS876
Need more? Email Us
TE Connectivity
HT-SCE-2.5K-1/4-0-PB-CS778
Need more? Email Us
TE Connectivity
TMS-SCE-2X-1K-3/4-4-CS9364
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-1/
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess