EN
  • EN
  • DE

LE71HR0030

Part No LE71HR0030
Manufacturer Microsemi Corporation
Catalog Evaluation and Demonstration Boards and Kits
Description LINE MODULE LE79Q2281/LE79R241 / Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microsemi Corporation
Package Bulk
Product Status Discontinued
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 766213-LE71HR0030
Ultra Librarian 3D Model Ultra Librarian LE71HR0030 CAD Model

Description

The LE71HR0030 is an evaluation and demonstration board designed for development purposes. It is manufactured by Microsemi Corporation.

  • Package: Bulk
  • Quantity: 1 pcs
  • Function: Not Specified
  • Utilized IC/Part: Not Specified
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 0000.00.0000
  • Status: Discontinued

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess