EN
  • EN
  • DE

JANTX2N4416AUB

Part No JANTX2N4416AUB
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 35V 0.3W 4SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 35V
Drain-Source Breakdown Voltage 35V
Current - Drain (Idss) @ Vds (Vgs=0) 15mA @ 15V
Voltage - Cutoff (VGS off) @ Id 6V @ 1nA
Max Input Capacitance 4pF @ 15V
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 129642-JANTX2N4416AUB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX2N4416AUB CAD Model

Description

The Microsemi Corporation JANTX2N4416AUB is a discrete semiconductor product suitable for use in various electronic circuits.

  • Manufacturer: Microsemi Corporation
  • Packaging: bulk
  • Mounting: SMD (SMT)
  • Polarity: N-Channel
  • Voltage - Breakdown (V(BR)GSS): 35V
  • Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 15V
  • Voltage - Cutoff (VGS off) @ Id: 6V @ 1nA
  • Categories: Discrete Semiconductor Products
  • Supply and demand status: limited

You May Also Be Interested in

ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess