EN
  • EN
  • DE

GA200A

Part No GA200A
Manufacturer Microsemi Corporation
Catalog Thyristors—SCRs
Description SCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Voltage - Off State 60 V
Voltage - Gate Trigger (Vgt) (Max) 750 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.5 V
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 100 nA
SCR Type Standard Recovery
Operating Temperature -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Ultra Librarian 3D Model Ultra Librarian GA200A CAD Model

You May Also Be Interested in

Vishay
SCR 1.2KV 80A TO208AC
Need more? Email Us
Vishay
SCR 1.2KV 40A TO208AA
Need more? Email Us
Infineon Technologies
SCR MODULE 1.8KV 2800A TO-200AC
Need more? Email Us
Vishay
SCR 1.6KV 660A A-PUK
Need more? Email Us
STMicroelectronics
SCR 600V 1.25A TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 400V 12A TO220
Need more? Email Us
WeEn Semiconductors
SCR 400V 800MA TO92-3
Need more? Email Us
Infineon Technologies
SCR MODULE 1.6KV 800A TO-200AA
Need more? Email Us
Vishay
SCR 600V 40A TO208AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess