EN
  • EN
  • DE

T1190N16TOFVTXPSA1

Part No T1190N16TOFVTXPSA1
Manufacturer Infineon Technologies
Catalog Thyristors—SCRs
Description SCR MODULE 1.8KV 2800A TO-200AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

SCR Module 1.8 kV 2800 A Single Clamp On TO-200AC

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 1.5A TO92
Need more? Email Us
ON Semiconductor
SILICON CONTROLLED RECTIFIER, 8A
Need more? Email Us
Littelfuse Inc.
SCR 600V 800MA TO92
Need more? Email Us
ON Semiconductor
SILICON CONTROLLED RECTIFIER
Need more? Email Us
Littelfuse Inc.
SCR 600V 25A TO263
Need more? Email Us
STMicroelectronics
SCR 800V 1.25A TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 200V 8A TO220AB
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220
Need more? Email Us
ON Semiconductor
SCR TO92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess