EN
  • EN
  • DE

VS-ST180C16C0

Part No VS-ST180C16C0
Manufacturer Vishay
Catalog Thyristors—SCRs
Description SCR 1.6KV 660A A-PUK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Voltage - Off State 1.6 kV
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 150 mA
Voltage - On State (Vtm) (Max) 1.96 V
Current - On State (It (AV)) (Max) 350 A
Current - On State (It (RMS)) (Max) 660 A
Current - Hold (Ih) (Max) 600 mA
Current - Off State (Max) 30 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 5000A, 5230A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Clamp On
Case / Package TO-200AB, A-PUK
Supplier Device Package TO-200AB, A-PUK
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494260-VS-ST180C16C0
Ultra Librarian 3D Model Ultra Librarian VS-ST180C16C0 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220AB
Need more? Email Us
Vishay
SCR 1.6KV 2000A B-PUK
Need more? Email Us
ON Semiconductor
SILICON CONTROLLED RECTIFIER, 8A
Need more? Email Us
Bourns Inc.
THYRISTOR 160V 100A DO-214AA
Lowest to $0.8732
Vishay
SCR 800V 25A TO220AB FP
Lowest to $1.8140
STMicroelectronics
SCR 800V 1.25A TO92-3
Need more? Email Us
WeEn Semiconductors
SCR 400V 800MA TO92-3
Need more? Email Us
IXYS
SCR 1.2KV 79A TO268AA
Need more? Email Us
Vishay
SCR 1.2KV 79A TO247AD
Lowest to $1.8152

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess