EN
  • EN
  • DE

APT60DS04HJ

Part No APT60DS04HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 45V 60A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 45 V
Current - Average Rectified (Io) 60 A
Voltage - Forward (Vf) (Max) @ If 580 mV @ 60 A
Current - Reverse Leakage @ Vr 30 mA @ 45 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT60DS04HJ CAD Model

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess