EN
  • EN
  • DE

APT50DL120HJ

Part No APT50DL120HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 1.2KV 50A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1.2 kV
Current - Average Rectified (Io) 50 A
Voltage - Forward (Vf) (Max) @ If 2.1 V @ 50 A
Current - Reverse Leakage @ Vr 250 µA @ 1200 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT50DL120HJ CAD Model

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess