EN
  • EN
  • DE

APT35GA90BD15

Part No APT35GA90BD15
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 900V 63A 290W TO247
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 900V
Maximum Current Collector 63A
Pulsed Collector Current 105A
Collector-emitter saturation voltage(Max) 3.1V @ 15V, 18A
Maximum Power Dissipation 290W
Total Switching Energy(Ets) 642μJ (on), 382μJ (off)
Input Type Standard
Gate Charge 84nC
Turn-on and Turn-off delay time 12ns/104ns
Testing Conditions 600V, 18A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051460-APT35GA90BD15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT35GA90BD15 CAD Model

Description

APT35GA90BD15 - Gallium Nitride Power Integrator

Offering cutting-edge GaN technology, the APT35GA90BD15 is ideal for maximizing power efficiency in demanding applications.

  • Applications: Data centers, Telecommunications equipment, Aerospace systems
  • Features: GaN technology, High efficiency, Minimal thermal dissipation
  • Benefits: Improves energy savings, Reduces system size, Enhances device lifetime

A high-performance solution for compact and energy-efficient systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6468 $61.9404
7+ $16.9404 $118.5828
11+ $16.4114 $180.5254
15+ $15.8813 $238.2195
19+ $15.3523 $291.6937
26+ $13.7641 $357.8666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess