EN
  • EN
  • DE

ADP_1X16SLOT_4X4HD

Part No ADP_1X16SLOT_4X4HD
Manufacturer Microsemi Corporation
Catalog Misc Products
Description ADAPTER - PCIE GEN3 1X16 SLOT TO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Computer Equipment - Adapter Cards
Mfr Microsemi Corporation
Series *
Package Bulk
Product Status Active
Base Product Number ADP_1
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1070491-ADP_1X16SLOT_4X4HD
Ultra Librarian 3D Model Ultra Librarian ADP_1X16SLOT_4X4HD CAD Model

Description

The 1070491-ADP_1X16SLOT_4X4HD is an adapter card designed for computer equipment.

  • Status: an active product
  • Series: part of the ADP_1 series
  • Function: used to expand the functionality of computer systems by providing additional slots for various peripherals
  • Packaging: sold in bulk packaging
  • Quantity: comes as a single piece
  • Supplier: Microsemi Corporation
  • REACH: Please note that this product is not affected by the REACH regulations

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess