EN
  • EN
  • DE

2N6796

Part No 2N6796
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description TMOS FET TRANSISTOR N - CHANNEL | MOSFET N-CH 100V TO-205AF TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 8A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 180mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250mA
Gate Charge (Qg) (Maximum) at Vgs 6.34nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 800mW, 25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-39
Manufacturer Package TO-205AF Metal Can
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124201-2N6796
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6796 CAD Model

Description

The Microsemi Corporation 2N6796 is an N-channel MOSFET transistor designed for use in a wide range of applications, including discrete semiconductor products.

  • Power Dissipation: The transistor has a maximum power dissipation of 800mW and a maximum drain-source breakdown voltage of 100V.
  • Current: It has a continuous drain current of 8A and a maximum Rds on of 180mOhm @ 5A and 10V.
  • Voltage: The transistor has a gate-source voltage of ±20V and a gate-source voltage(th) of 4V @ 250mA.
  • Gate Charge: It has a gate charge of 6.34nC @ 10V and is packaged in a TO-205AF metal can.
  • Mounting: The 2N6796 is mounted through a hole and can operate in a temperature range of -55°C to 150°C.
  • Popularity and Status: The popularity of this product is medium, and the supply and demand status is limited.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0143
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0741 $90.0741
2+ $87.2593 $174.5186
3+ $84.4445 $253.3335
4+ $81.6297 $326.5188
5+ $73.1852 $365.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess