EN
  • EN
  • DE

2N4093

Part No 2N4093
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Vds - Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) at Vds (Vgs=0) 8mA at 20V
Input Capacitance (Ciss) (Maximum) at Vds 16pF at 20V
Resistance - RDS(On) 80 Ohms
Maximum Power 360mW
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123839-2N4093
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4093 CAD Model

Description

This N-Channel transistor is a discrete semiconductor product manufactured by Microsemi Corporation.

  • Type: N-Channel Transistor
  • Voltage Breakdown (V(BR)GSS): 40V
  • Resistance (RDS(On)): 80 Ohms
  • Package: TO-18-3 metal can
  • Maximum Power: 360mW
  • Input Capacitance (Ciss) @ Vds: 16pF @ 20V
  • Current Drain (Idss) @ Vds (Vgs=0): 8mA @ 20V
  • Mounting Style: Through-hole
  • Operating Temperature: -65°C to 175°C

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess