EN
  • EN
  • DE

2N3823

Part No 2N3823
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL JUNCTION FIELD EFFECT TRANSISTOR | N CHANNEL JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Vds - Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) at Vds (Vgs=0) 20mA at 15V
Voltage - Cutoff (VGS off) at Id 8V at 500pA
Input Capacitance (Ciss) (Maximum) at Vds 6pF at 15V
Maximum Power 300mW
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-206AF, TO-72-4 Metal Can
Supplier Device Package TO-72
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123795-2N3823
Manufacturer Homepage www.microelectr.com.hk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3823 CAD Model

Description

The Microsemi Corporation 2N3823 is a N-channel transistor with a voltage breakdown of 30V and a maximum power of 300mW. Bold the product name (e.g., 2N3823) and manufacturer (e.g., Microsemi Corporation).

  • Channel: N-channel
  • Voltage Breakdown: 30V
  • Maximum Power: 300mW
  • Mounting Style: Through Hole
  • Supplier Device Package: TO-72
  • Input Capacitance: 6pF @ 15V
  • Current Drain: 20mA @ 15V
  • Cutoff Voltage: 8V @ 500pA
  • Operating Temperature Range: -55°C to 200°C
  • Availability: in the open market

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess