EN
  • EN
  • DE

2N3822

Part No 2N3822
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description N-Channel Silicon Junction Field-Effect Transistor | N CHANNEL JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 50V
Vds - Drain-Source Breakdown Voltage 50V
Current - Drain (Idss) at Vds (Vgs=0) 10mA at 15V
Voltage - Cutoff (VGS off) at Id 6V at 500pA
Input Capacitance (Ciss) (Maximum) at Vds 6pF at 15V
Maximum Power 300mW
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-206AF, TO-72-4 Metal Can
Supplier Device Package TO-72
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123794-2N3822
Manufacturer Homepage www.interfet.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3822 CAD Model

Description

The 2N3822 is an N-channel transistor designed for use in electronic circuits.

  • Voltage Breakdown: 50V
  • Maximum Power Rating: 300mW
  • Package: TO-72-4 metal can package
  • Mounting Style: through-hole
  • ECCN: EAR99
  • REACH: unaffected
  • MSL Level: 1 (Unlimited)
  • Manufacturer Pack Quantity: 1
  • Operating Temperature Range: from -55°C to 200°C
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess