EN
  • EN
  • DE

2N2857

Part No 2N2857
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description NPN TRANSISTOR | RF TRANS NPN 15V 500MHZ TO72
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 15V
Frequency - Transition 500MHz
Noise Figure (dB Typ at f) 4.5dB at 450MHz
Gain 12.5dB ~ 21dB at 450MHz
Maximum Power 200mW
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 3mA, 1V
Current - Collector (Ic) (Maximum) 40mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-206AF, TO-72-4 Metal Can
Supplier Device Package TO-72
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123668-2N2857
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2857 CAD Model

Description

The 2N2857 is a discrete semiconductor product manufactured by Microsemi Corporation.

  • GPTDescription: It is an NPN transistor type with a gain of 12.5dB ~ 21dB @ 450MHz and a frequency of transition @ 500MHz.
  • GPTDescription: The 2N2857 is supplied in bulk packaging and has a supplier device package of TO-72.
  • GPTDescription: It has a maximum power of 200mW and a noise figure of 4.5dB @ 450MHz.
  • GPTDescription: The temperature range for operating is -65°C ~ 200°C, and the dimension is TO-206AF, TO-72-4 Metal Can.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess