EN
  • EN
  • DE

2N2323S

Part No 2N2323S
Manufacturer Microsemi Corporation
Catalog SCRs - Single
Description DIODE 50VDC TO-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete(EOL)
Voltage - Off State 50V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Current - On State (It (AV)) (Maximum) 220mA
Current - Hold (Ih) (Maximum) 2mA
SCR Type Sensitive Gate
Operating Temperature Range -65°C ~ 125°C
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package TO-5
Win Source Part Number 762195-2N2323S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 2N2323S
Introduction Date April 09, 1996
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2N2323S CAD Model

Description

The Microsemi 2N2323S is a silicon controlled rectifier (SCR) designed for medium-power switching applications. It is housed in a hermetically sealed package, ensuring high reliability and performance in harsh environments.

Applications

  • Phase control circuits
  • Power switching circuits
  • Motor speed control
  • Lighting control
  • Voltage regulation

Features

  • High Blocking Voltage: High forward and reverse blocking voltage capability.
  • Low Holding Current: Requires minimal current to maintain conduction.
  • High Surge Current Capability: Withstands high surge currents.
  • Hermetically Sealed Package: Provides environmental protection.
  • Fast Switching Speed: Enables rapid switching operations.
  • Sensitive Gate Triggering: Requires a low gate current for triggering.

Benefits

  • Efficient Power Control: Allows precise control of AC power.
  • Reliable Performance: Hermetically sealed package ensures long-term reliability.
  • Overload Protection: High surge current capability protects against overloads.
  • Versatile Applications: Suitable for a wide range of power control applications.
  • Simplified Circuit Design: Sensitive gate triggering simplifies the drive circuitry.

Additional Details

The 2N2323S SCR is designed for robust performance in demanding environments. Its hermetically sealed package provides protection against moisture, dust, and other contaminants. The device is commonly used in industrial and commercial applications where reliable power control is essential.

You May Also Be Interested in

Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess