EN
  • EN
  • DE

MD105S-05EI

Part No MD105S-05EI
Manufacturer MicroPower Direct, LLC
Catalog External/Internal (Off - Board) DC DC Converters
Description DC/DC,1W,5V IN,5V OUT,3KV,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Features Proportional Output, SCP
Operating Temperature -40°C ~ 105°C
Efficiency 82%
Mounting Type Through Hole
Size / Dimension 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm)
Control Features Enable, Active High
Approval Agency CE, cURus, UKCA
Standard Number 62368-1
Ultra Librarian 3D Model Ultra Librarian MD105S-05EI CAD Model

You May Also Be Interested in

Cosel USA, Inc.
DC/DC CONVERTER 12V 30W / Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
Cosel USA, Inc.
DC/DC CONVERTER 12V 16W / Open Frame DC DC Converter 1 Output 12V 1.3A 36V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 300W / Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 3W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 5V 60W / Enclosed DC DC Converter 1 Output 5V 12A 160V Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 150W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 6.25A 137.5V Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W
Lowest to $0.2645
Cosel USA, Inc.
DC/DC CONVERTER +/-15V 15W / Open Frame DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess