EN
  • EN
  • DE

VSP9427B B11

Part No VSP9427B B11
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399899-VSP9427B B11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP9427B B11 CAD Model

Description

The VSP9427B B11 is a single-chip multi-standard vision and sound processor from Micronas GmbH. This integrated circuit is designed to decode analog TV signals conforming to various global standards, and also process audio signals. It provides a cost-effective, compact solution for inclusion in TV receivers, video recorders and similar consumer electronic products.

Applications:

  • Analog TV Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Recorders (with analog tuners)
  • Set-Top Boxes (Analog)
  • Analog Video Processing Equipment

Features:

  • Multi-Standard Video Decoding: Supports PAL, SECAM, and NTSC color standards
  • Sound Processing: Integrated Audio demodulation and processing.
  • Single-Chip: Video and audio processing within one integrated circuit, reducing component count.
  • Baseband Signal Processing: Handles the baseband video and audio signals.
  • Adaptive Comb Filter: Improves picture quality by reducing artifacts.
  • Automatic Gain Control (AGC): Maintains stable signal levels.
  • On-Screen Display (OSD) interface: Supports on-screen text and graphics.

Benefits:

  • Simplified Design: Simplifies the design process of analog TV receivers.
  • Cost-Effective: The single-chip reduces system cost.
  • Improved Picture Quality: Advanced filtering for better video clarity.
  • Compact Solution: Minimizes required board space.
  • Global Compatibility: Supports multiple analog TV standards.

Additional Details:

The VSP9427B B11 needs external components like a tuner, video drivers, and audio amplifiers to complete the TV receiver system. It operates on a specified voltage and has power consumption optimized for consumer electronics. The package type (e.g., QFP) affects its mounting and thermal dissipation.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess