EN
  • EN
  • DE

RKR0505BKHP1

Part No RKR0505BKHP1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295616-RKR0505BKHP1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKR0505BKHP1 CAD Model

Description

The RKR0505BKHP1 is a DC-DC converter module manufactured by Renesas Electronics America. It is designed to provide a regulated 5V output voltage from an input voltage range of 4.5V to 5.5V. This module is often used in various electronic applications requiring a stable and isolated power source.

Applications

  • Industrial Control Systems: Powering sensors, microcontrollers, and communication interfaces in industrial environments.
  • Medical Devices: Supplying power to sensitive electronic components in medical equipment where isolation is crucial.
  • Telecommunications Equipment: Providing regulated power to network devices, routers, and switches.
  • Automotive Electronics: Used in automotive systems for powering control units and communication modules.
  • Renewable Energy Systems: Powering monitoring and control circuitry in solar and wind power systems.

Features

  • Input Voltage Range: Operates with an input voltage between 4.5V and 5.5V, providing flexibility in various power supply environments.
  • Output Voltage: Provides a stable and regulated 5V DC output.
  • Isolation: Offers electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • High Efficiency: Designed for high efficiency, minimizing power loss and heat generation.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Overload Protection: Incorporates overload protection to prevent damage from excessive current draw.
  • Short Circuit Protection: Includes short circuit protection to safeguard the module and connected devices.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 5V output, ensuring stable operation of connected devices.
  • Enhanced Safety: Electrical isolation protects against ground loops and voltage surges, improving system safety.
  • Reduced Power Consumption: High efficiency design minimizes energy waste, reducing overall power consumption.
  • Easy Integration: Compact size and standard pinout simplify integration into existing and new designs.
  • Robust Protection: Overload and short circuit protection prevent damage and extend the lifespan of the module and connected devices.
  • Improved System Reliability: Stable and isolated power contributes to the overall reliability and performance of the system.

Additional Details

The RKR0505BKHP1 DC-DC converter module is designed to meet stringent industry standards for safety and performance. It utilizes advanced switching technology to achieve high efficiency and low ripple noise. The isolation barrier provides protection against voltage transients and ground loops, making it suitable for sensitive applications. The module is typically available in a through-hole or surface-mount package, depending on the specific configuration.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2211 $66.6330
65+ $1.8226 $118.4690
100+ $1.7660 $176.6000
140+ $1.7094 $239.3160
175+ $1.6517 $289.0475
235+ $1.4807 $347.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess