EN
  • EN
  • DE

VPX3214C-PQ-A1

Part No VPX3214C-PQ-A1
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399170-VPX3214C-PQ-A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VPX3214C-PQ-A1 CAD Model

Description

The VPX3214C-PQ-A1, manufactured by Micronas GmbH, is a sophisticated single-chip car radio signal processor. This device integrates a complete set of functions necessary for high-quality AM/FM radio reception in automotive applications. Its primary function is to demodulate and process radio signals, providing a clear and stable audio output. The integrated design reduces external component count and simplifies the overall system design, making it a cost-effective solution for car radio manufacturers.

Applications

  • Car Radio Head Units: The primary application is in-dash car radio receivers providing AM/FM radio functionality.
  • Automotive Infotainment Systems: Integrated within more complex infotainment systems to handle radio reception.
  • Aftermarket Car Audio Receivers: Used in aftermarket car radios to provide reliable and high-quality radio reception.

Features

  • Complete AM/FM Demodulation: Integrates all necessary circuitry for demodulating AM and FM radio signals.
  • Stereo Decoding: Includes a stereo decoder for high-quality stereo audio output.
  • Noise Blanker: Reduces interference and noise, improving the listening experience.
  • Audio Processing Functions: Offers audio processing features such as volume control, tone control (bass, treble), and mute function.
  • I²C Bus Interface: Provides an I²C bus interface for easy communication and control via a microcontroller.
  • Low Power Consumption: Designed for automotive applications, minimizing battery drain.
  • Single-Chip Integration: Reduces external component count and simplifies system design.

Benefits

  • Superior Audio Quality: Integrated stereo decoder and noise blanker ensure a clear and enjoyable audio experience.
  • Simplified Design: Single-chip solution reduces design complexity and time.
  • Cost-Effective: Integration lowers the overall cost of the audio system.
  • Compact Design: Small size allows for more compact car radio designs.
  • Easy Integration: I²C bus interface simplifies integration with other system components.
  • Reliable Performance: Designed for the demanding automotive environment, ensuring consistent performance.

Additional Details

The VPX3214C-PQ-A1 operates typically from a 5V power supply. It uses a PQFP (Plastic Quad Flat Package) for surface mounting. The I²C interface allows for configuration of various parameters, including volume, tone, and noise blanking. The datasheet from Micronas GmbH includes detailed information on pin configurations, electrical characteristics, and application circuits.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.9623
NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess