EN
  • EN
  • DE

MSP4458G-C4QA

Part No MSP4458G-C4QA
Manufacturer Micronas GmbH
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080684-MSP4458G-C4QA
Categories OEM Parts(M-N)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP4458G-C4QA CAD Model

Description

The MSP4458G-C4QA is a single-chip multistandard sound processor manufactured by Micronas GmbH. This IC is designed for analog TV and audio applications, offering a range of audio processing features. It supports different audio standards and is intended to enhance the audio performance of television sets and other audio equipment.

Applications:

  • Analog Television Sets
  • Set-Top Boxes
  • Audio Amplifiers
  • Home Entertainment Systems

Features:

  • Multistandard Sound Processing: Supports various analog audio standards.
  • Stereo and Dual-Channel Audio Processing: Offers versatile audio output configurations.
  • Volume Control: Provides adjustable audio output levels.
  • Bass and Treble Control: Enables tone adjustment for customized audio output.
  • Automatic Gain Control (AGC): Maintains consistent audio levels.
  • Integrated Filters: Includes filters for audio signal conditioning.
  • Low Power Consumption: Designed for efficient energy use.
  • Compact Package: Facilitates easy integration into various designs.

Benefits:

  • Enhanced Audio Quality: Delivers clear and crisp audio output.
  • Simplified System Design: Reduces the need for numerous external components.
  • Global Compatibility: Supports multiple audio standards for international use.
  • Cost-Effective Solution: Provides a comprehensive audio processing solution at a competitive price.
  • Improved System Reliability: Offers stable and consistent performance.

Additional Details:

The MSP4458G-C4QA integrates several audio processing functions into a single chip. This integration simplifies the overall design and reduces component count, which translates to lower manufacturing costs. The Automatic Gain Control (AGC) is a crucial feature that ensures consistent audio levels, regardless of the input signal strength. This functionality is important for maintaining a stable listening experience. The IC's support for various audio standards makes it suitable for use in different regions.

The integrated filters enhance audio clarity by removing unwanted noise and interference. Furthermore, its low power consumption makes it ideal for energy-efficient applications. The compact package allows for easy integration into a wide range of devices. Overall, the MSP4458G-C4QA provides a reliable and cost-effective solution for audio processing needs in various electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Sunlord
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess