EN
  • EN
  • DE

MSP4450GB8-L2-LH-X

Part No MSP4450GB8-L2-LH-X
Manufacturer Micronas GmbH
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1329+Rohs
Reference case QFP64
Manufacturer Micronas GmbH
Win Source Part Number 755192-MSP4450GB8-L2-LH-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP4450GB8-L2-LH-X CAD Model

Description

The MSP4450GB8-L2-LH-X is a single-chip multistandard sound processor designed by Micronas GmbH for use in television receivers and similar audio processing applications. This processor handles the decoding, processing, and enhancement of audio signals, ensuring high-quality sound output. It supports a wide range of audio standards, making it compatible with various broadcasting systems and audio formats commonly used worldwide.

Applications

  • Television Receivers (Analog and Digital)
  • Set-Top Boxes
  • Audio Processing Modules
  • AV Receivers

Features

  • Multistandard Audio Decoding: Supports a wide range of audio standards including NICAM, A2, BTSC, and EIA-J, allowing for global compatibility.
  • Automatic Gain Control (AGC): Automatically adjusts the audio gain to maintain a consistent output level, preventing sudden volume spikes or drops.
  • Volume Control: Provides precise volume adjustment for user convenience.
  • Bass and Treble Control: Allows users to customize the audio output by adjusting the bass and treble levels to their preference.
  • Stereo/Mono Decoding: Supports both stereo and mono audio decoding, ensuring compatibility with various audio sources.
  • Noise Reduction: Implements noise reduction algorithms to minimize unwanted background noise and improve audio clarity.
  • Audio Output Stage: Features an integrated audio output stage capable of driving external speakers or amplifiers.

Benefits

  • High-Quality Audio: Delivers clear and crisp audio reproduction, enhancing the overall viewing and listening experience.
  • Global Compatibility: Supports multiple audio standards, ensuring compatibility with broadcasting systems worldwide.
  • Customizable Audio: Allows users to tailor the audio output to their preferences with bass and treble controls.
  • Consistent Volume: Maintains a consistent audio level, preventing sudden volume changes that can be disruptive.
  • Improved Clarity: Reduces unwanted noise, resulting in a cleaner and more enjoyable audio experience.

Additional Details

The MSP4450GB8-L2-LH-X typically interfaces with a microcontroller for control and configuration via a serial communication interface such as I2C. The device requires external components like capacitors and resistors for proper filtering and signal conditioning. The specific operating voltage and power consumption requirements should be verified from the official datasheet. The overall performance can be affected by PCB layout, so proper design techniques are recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess