EN
  • EN
  • DE

SFH309-3

Part No SFH309-3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 318993-SFH309-3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH309-3 CAD Model

Description

The SFH309-3 is a silicon PIN photodiode designed for infrared remote control and light barrier applications. Manufactured by OSRAM Opto Semiconductors, it is characterized by its high sensitivity to infrared light and a narrow viewing angle. This photodiode is housed in a standard through-hole package, making it suitable for a variety of applications where precise light detection is required. The SFH309-3 provides reliable and efficient detection of infrared signals, particularly in remote control and security systems.

Applications:

  • Remote control systems: Used in televisions, DVD players, and other electronic devices to detect infrared remote control signals.
  • Light barriers: Implemented in security systems and automated production lines to detect interruptions in the light beam.
  • Proximity sensors: Employed in automatic doors and other devices to detect the presence of objects.
  • Optical switches: Used in various electronic devices to switch circuits based on light detection.
  • Industrial automation: Utilized for position sensing and object detection in manufacturing processes.

Features:

  • High sensitivity to infrared light: Provides a strong electrical signal even with low-intensity infrared signals.
  • Narrow viewing angle: Limits the detection range to a specific area, reducing interference from ambient light.
  • Through-hole package: Standard package allows for easy mounting on printed circuit boards.
  • Fast switching speed: Enables rapid response to changes in infrared light intensity.
  • Robust design: Ensures reliable performance in a wide range of operating conditions.

Benefits:

  • Improved remote control performance: High sensitivity ensures reliable detection of remote control signals.
  • Enhanced security system reliability: Narrow viewing angle reduces the chance of false alarms in light barrier applications.
  • Easy integration: Through-hole package allows for simple installation and connection in existing circuits.
  • Consistent performance: Robust design ensures reliable operation in diverse environments.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details:

The SFH309-3 is optimized for infrared wavelengths around 950 nm. It has a reverse voltage of typically 30V. The operating temperature range is generally from -40°C to +85°C. Detailed technical specifications, including spectral response curves and electrical characteristics, can be found in the OSRAM datasheet. Proper alignment and shielding from ambient light can further improve performance. The component is RoHS compliant.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess