EN
  • EN
  • DE

MSP3400GB8V3

Part No MSP3400GB8V3
Manufacturer Micronas GmbH
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998518-MSP3400GB8V3
Categories OEM Parts(M-N)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP3400GB8V3 CAD Model

Description

The Micronas MSP3400GB8V3 is a single-chip Multistandard Sound Processor (MSP) designed for analog and digital TV sets. This processor integrates various audio processing functions into a single IC, simplifying TV design and reducing component count. It handles demodulation, decoding, and processing of different audio standards used worldwide.

Applications:

  • Analog TV Sets: Used in traditional analog television sets to process audio signals from various broadcasting standards.
  • Digital TV Sets: Integrated into digital television sets to decode and process audio from digital TV broadcasts.
  • Set-Top Boxes: Employed in set-top boxes to decode audio from satellite, cable, or terrestrial broadcasts.
  • Audio Amplifiers: Can be used in audio amplifier systems for processing and enhancing audio signals.

Features:

  • Multistandard Decoding: Supports multiple analog and digital audio standards, including NICAM, A2, BTSC, and EIA-J.
  • Automatic Standard Detection: Automatically detects the audio standard being broadcast, simplifying setup and operation.
  • Audio Processing: Includes features such as automatic volume control (AVC), noise reduction, and bass/treble control.
  • Stereo/Mono Decoding: Supports both stereo and mono audio decoding.
  • Loudness Control: Provides loudness control to compensate for variations in audio levels.
  • Baseband Processing: Performs baseband processing of audio signals, including filtering and equalization.
  • I2C Interface: Communicates with other devices and systems via an I2C serial interface.

Benefits:

  • Simplified Design: Integrates multiple audio processing functions into a single chip, simplifying TV design and reducing component count.
  • Global Compatibility: Supports multiple audio standards, making it suitable for use in TVs sold worldwide.
  • Improved Audio Quality: Enhances audio quality through features such as noise reduction and loudness control.
  • Reduced Cost: Single-chip solution reduces the overall cost of the audio processing subsystem.

Additional Details:

The MSP3400GB8V3 typically operates at a supply voltage of 5V. It is available in a surface-mount package (e.g., QFP). The specific audio processing algorithms and parameters can be configured via the I2C interface. This IC requires external components such as filters and amplifiers to complete the audio processing chain. Datasheets and application notes from Micronas (now TDK-Micronas) provide detailed information on the device's electrical characteristics, programming, and application examples. The device is designed to handle various audio input and output formats to ensure compatibility with different TV systems.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Omron
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess