EN
  • EN
  • DE

NNCD3.3GT1A

Part No NNCD3.3GT1A
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description Diode Zener Quad Common Anode 3.3V 6% 200mW 5-Pin Mini-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Zener Voltage 3.3 V
Win Source Part Number 1082562-NNCD3.3GT1A
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNCD3.3GT1A CAD Model

Description

The NNCD3.3GT1A is a Constant Current Diode (CRD) from Renesas Electronics America, designed to provide a stable and consistent current, irrespective of voltage variations within its operational range. This characteristic makes it suitable for applications demanding a dependable current source. The 'T1A' suffix likely refers to packaging details for automated assembly processes.

Applications:

  • LED Lighting: Ensures even brightness and extends the lifespan of LEDs by regulating current.
  • Current Limiting: Prevents overcurrent conditions from damaging circuit components.
  • Analog Circuit Biasing: Supplies a consistent current for biasing transistors and operational amplifiers.
  • Sensor Excitation: Provides a stable current to sensors for accurate and reliable readings.
  • Battery Charging: Used in constant-current battery charging circuits.

Features:

  • Constant Current Regulation: Maintains a stable current output across a wide voltage range.
  • Two-Terminal Device: Simple to incorporate into circuits with its two-terminal (anode and cathode) configuration.
  • Compact Size: Available in small surface-mount packages for space-saving designs.
  • High Reliability: Provides stable performance over its operational life.

Benefits:

  • Stable Current Source: Delivers a consistent and predictable current flow.
  • Simplified Circuit Design: Reduces circuit complexity by eliminating the need for intricate current regulation components.
  • Enhanced Component Protection: Safeguards LEDs and other components against damage from excessive current.
  • Improved Circuit Stability: Enhances the overall stability and reliability of electronic circuits.

Additional Details:

The NNCD3.3GT1A regulates current at approximately 3.3 mA. Key specifications include the regulated current value, the operating voltage range, the forward voltage, and the maximum power dissipation. Consult the Renesas datasheet for detailed technical information and application guidelines. The compact surface-mount package enables high-density board layouts. It finds applications in consumer electronics, industrial control systems, and various other areas requiring precise current management.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Omron
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess