EN
  • EN
  • DE

HAL202TQ-K

Part No HAL202TQ-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT89B-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Micronas GmbH
Packaging Reel - TR
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.8 V to 24 V
Current - Supply (Max) 5.2mA
Current - Output (Max) 50mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 140°C (TA)
Case / Package SOT-89B-3
Win Source Part Number 1042339-HAL202TQ-K
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian HAL202TQ-K CAD Model

Description

The HAL202TQ-K is a magnetic sensor switch from Micronas GmbH.

  • Manufacturer: Micronas GmbH
  • Type: Magnetic Sensor Switch
  • Feature: Temperature Compensated
  • Supply and Demand: Balanced
  • Quantity per Package: 2k pcs

You May Also Be Interested in

Infineon Technologies
Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0115 $60.6900
140+ $0.8301 $116.2140
220+ $0.8041 $176.9020
300+ $0.7782 $233.4600
385+ $0.7523 $289.6355
515+ $0.6744 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess