EN
  • EN
  • DE

XAA64M16U68AOAZLF-SSWT

Part No XAA64M16U68AOAZLF-SSWT
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842584-XAA64M16U68AOAZLF-SSWT
Ultra Librarian 3D Model Ultra Librarian XAA64M16U68AOAZLF-SSWT CAD Model

Description

The XAA64M16U68AOAZLF-SSWT is a high-performance SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring substantial bandwidth and low latency, making it suitable for graphics processing, networking, and high-speed computing systems. It leverages advanced memory technology to deliver efficient data storage and retrieval.

Applications

  • Graphics Cards: Used as frame buffer memory in graphics cards for storing textures and rendering data.
  • Networking Equipment: Integrated into routers and switches to handle packet buffering and high-speed data transfer.
  • Embedded Systems: Applied in industrial control systems and automotive applications for real-time data processing.
  • High-Performance Computing: Utilized in servers and workstations requiring fast memory access for complex calculations.
  • Video Processing: Found in video encoding and decoding equipment for storing and processing video frames.

Features

  • Memory Type: SDRAM.
  • Capacity: 64M x 16 (1Gbit).
  • Data Rate: High data transfer rates for optimized performance.
  • Operating Voltage: Typically operates at 1.8V or 1.5V, depending on the specific configuration.
  • Package Type: FBGA (Fine-pitch Ball Grid Array) for compact size and efficient heat dissipation.
  • Operating Temperature: Designed to operate across a wide temperature range suitable for industrial applications.

Benefits

  • High Bandwidth: Enables fast data transfer rates, improving overall system performance.
  • Low Latency: Minimizes delays in memory access, crucial for real-time applications.
  • Compact Size: FBGA package allows for high-density memory configurations in space-constrained environments.
  • Reliability: Micron's high manufacturing standards ensure reliable performance over a long lifespan.
  • Power Efficiency: Designed for low power consumption, extending battery life in portable devices and reducing energy costs in server environments.

The XAA64M16U68AOAZLF-SSWT is built with advanced process technology to deliver optimal performance and reliability. Its high capacity and bandwidth make it an ideal choice for applications demanding fast memory access and efficient data processing. The component is designed to meet the rigorous requirements of industrial, automotive, and consumer electronics markets. Micron's commitment to quality and innovation ensures that this SDRAM component provides long-term value and performance.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess