EN
  • EN
  • DE

SU64M32T79MLFMCX-5BT

Part No SU64M32T79MLFMCX-5BT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description MCP 2GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956957-SU64M32T79MLFMCX-5BT
Series *
Ultra Librarian 3D Model Ultra Librarian SU64M32T79MLFMCX-5BT CAD Model

Description

The SU64M32T79MLFMCX-5BT is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) module from Micron Technology Inc. Designed for applications requiring significant memory capacity and high-speed data access, this module provides reliable and efficient memory solutions. It boasts a 64Mb x 32 configuration, making it suitable for demanding environments such as networking, industrial automation, and telecommunications.

Applications

  • Networking Equipment: Routers, switches, and other networking devices for buffering and processing network traffic.
  • Industrial Automation: Programmable logic controllers (PLCs), industrial PCs, and other automation systems for data logging and real-time control.
  • Telecommunications: Base stations, cellular infrastructure, and communication servers for signal processing and data storage.
  • Medical Devices: Imaging equipment, patient monitoring systems, and diagnostic tools where high-speed memory is essential.
  • Embedded Systems: High-performance embedded computing platforms.

Features

  • 64Mb x 32 Configuration: Provides a total memory capacity of 64 Megabits organized as 32 bits wide.
  • High-Speed Operation: Supports fast cycle times for rapid data access.
  • Synchronous Operation: Operates synchronously with a system clock for precise timing and data transfer.
  • Low Latency: Designed for low latency to improve overall system performance.
  • High Bandwidth: Offers high bandwidth for demanding applications.
  • LVTTL Compatible Inputs: Compatible with standard LVTTL logic levels for easy integration.
  • Single Power Supply: Operates from a single 3.3V power supply.
  • Lead-Free Construction: Compliant with RoHS standards for environmental protection.
  • Surface Mount Technology: Designed for surface mount assembly for easy integration into PCBs.

Benefits

  • Improved System Performance: High speed and low latency contribute to improved system performance.
  • Increased Bandwidth: Enables faster data transfer rates for demanding applications.
  • Enhanced Reliability: Designed for high reliability and stability under various operating conditions.
  • Reduced Power Consumption: Operates efficiently to minimize power consumption.
  • Simplified Integration: Easy to integrate into existing systems due to LVTTL compatibility and surface mount design.
  • Long-Term Availability: Manufactured by Micron Technology Inc., a reputable memory supplier.

Additional Details

The SU64M32T79MLFMCX-5BT SDRAM module is built using advanced manufacturing processes to ensure high quality and reliability. Its compact size and surface mount design make it easy to integrate into a variety of systems. This module is engineered to meet the stringent requirements of industrial, networking, and telecommunications applications. Detailed specifications, including timing diagrams and electrical characteristics, are available in the manufacturer's datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess