EN
  • EN
  • DE
  • IT

PF38F5070L0Y3AEB

Part No PF38F5070L0Y3AEB
Manufacturer Micron Technology Inc.
Catalog OEM Parts (O - R)
Description 32MX16/16MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084616-PF38F5070L0Y3AEB
Categories OEM Parts(O-R)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PF38F5070L0Y3AEB CAD Model

Description

The Micron Technology Inc. PF38F5070L0Y3AEB is a low-popularity OEM part. It belongs to the categories OEM Parts(O-R), and alternative parts (cross-reference) are not available. It is RoHS compliant.

You May Also Be Interested in

Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us
OmniVision Technologies Inc
Need more? Email Us
Intel
Need more? Email Us
Vishay
Res Thin Film 0805 20.5kOhm 1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us
NEC
Need more? Email Us
Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.9249
Ericsson
Need more? Email Us
Qualcomm
Lowest to $3.6557

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess