EN
  • EN
  • DE

MTFC128GAVATTC-AAT ES

Part No MTFC128GAVATTC-AAT ES
Manufacturer Micron Technology Inc.
Catalog EMMC
Description 128GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956433-MTFC128GAVATTC-AAT ES
Series *
Ultra Librarian 3D Model Ultra Librarian MTFC128GAVATTC-AAT ES CAD Model

Description

The MTFC128GAVATTC-AAT ES is an eMMC (embedded MultiMediaCard) device from Micron Technology, designed for reliable and high-performance storage in various embedded applications. As an eMMC, it integrates NAND flash memory and a controller into a single package, simplifying the integration process and managing complex memory operations internally.

Applications

  • Smartphones and Tablets: Used as the primary storage for operating systems, applications, and user data.
  • Automotive Infotainment Systems: Provides storage for navigation maps, multimedia content, and system software.
  • Industrial Embedded Systems: Suitable for industrial applications requiring robust and reliable storage solutions, such as control panels and data loggers.
  • Digital Cameras and Camcorders: Stores photos and videos captured by the device.
  • Gaming Consoles: Used for storing game data, operating systems, and downloaded content.

Features

  • eMMC Standard Compliance: Adheres to the JEDEC eMMC standard, ensuring compatibility with a wide range of host devices.
  • Integrated NAND Flash Memory: Utilizes high-density NAND flash memory for non-volatile storage.
  • Built-in Controller: Manages flash memory operations, including error correction code (ECC), wear leveling, and bad block management.
  • High-Speed Data Transfer: Supports high-speed data transfer modes for quick read and write operations.
  • Compact Package: Designed in a small form factor, making it suitable for space-constrained applications.

Benefits

  • Simplified Integration: Reduces the complexity of memory management, allowing for easier integration into embedded systems.
  • Enhanced Performance: High-speed interface enables faster data access and improved overall system performance.
  • Increased Reliability: Integrated ECC and wear leveling extend the lifespan and reliability of the memory.
  • Reduced Development Time: Standardized interface and integrated controller simplify the design and development process.
  • Lower Total Cost: Integration reduces the need for external memory management components, lowering the overall system cost.

Additional Details

The MTFC128GAVATTC-AAT ES features a 128GB storage capacity and is designed to operate within a specified voltage range (e.g., 2.7V to 3.6V) and temperature range (e.g., -25°C to +85°C). The 'ES' designation typically indicates an engineering sample. Power management features are included to minimize power consumption in low-power modes. The eMMC interface supports various data bus widths for optimized data transfer rates. Refer to the product datasheet for detailed specifications on performance, power consumption, and operating conditions.

You May Also Be Interested in

Epson Company
4GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Samsung
16GB eMMC5.0
Lowest to $72.1805
Epson Company
16GB eMMC
Lowest to $26.0857
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess