EN
  • EN
  • DE

D5V0F2U3LP-7B

Part No D5V0F2U3LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12V 3-X1DFN1006 / 12V Clamp 1.5A (8/20μs) Ipp Tvs Diode Surface Mount X1-DFN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 1.5A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.5pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 3-UFDFN
Supplier Device Package X1-DFN1006-3
Base Product Number D5V0F2
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 846165-D5V0F2U3LP-7B
Ultra Librarian 3D Model Ultra Librarian D5V0F2U3LP-7B CAD Model

Description

Product Overview: D5V0F2U3LP-7B by Diodes Incorporated

The D5V0F2U3LP-7B is a high-performance, low-capacitance TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated to provide superior protection for sensitive electronic components against voltage transients induced by system-level electrostatic discharge (ESD) and electrical fast transients (EFT). This device is specifically engineered to safeguard data lines, USB ports, and other vulnerable circuits from the damaging effects of transient voltages.

Key Features

  • Low Clamping Voltage: The D5V0F2U3LP-7B offers an exceptionally low clamping voltage, ensuring that the sensitive circuitry it protects is exposed to minimal stress during transient events.
  • Low Capacitance: With its low loading capacitance, this TVS diode is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It is capable of withstanding ESD strikes in accordance with the IEC 61000-4-2 standard, providing a robust shield against common electrostatic discharges.
  • Small Form Factor: The ultra-small leadless package (X3-DFN1006-2) is designed for space-constrained applications, making it a perfect choice for portable electronic devices.
  • Lead-Free and RoHS Compliant: The D5V0F2U3LP-7B is environmentally friendly, complying with current RoHS directives, and is entirely lead-free, making it suitable for use in all global markets.

Applications

The versatility of the D5V0F2U3LP-7B allows it to be used across a wide range of applications where transient voltage protection is critical. It is particularly well-suited for:

  • USB Power and Data Line Protection
  • Portable Consumer Electronics
  • Smartphones and Tablets
  • Personal Computers and Peripherals
  • Network Systems
  • Telecommunications Equipment

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the D5V0F2U3LP-7B is no exception. Each diode is subjected to rigorous testing and quality control procedures to ensure it meets the high standards expected by the industry. With its robust design and proven performance, the D5V0F2U3LP-7B is a trusted solution for protecting sensitive electronic components from transient voltages.

For technical specifications, detailed product data, and additional information, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1955 $50.8300
625+ $0.1605 $100.3125
970+ $0.1554 $150.7380
1,330+ $0.1504 $200.0320
1,720+ $0.1454 $250.0880
2,305+ $0.1304 $300.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess