The MTFC128GASAOEA-WT is an eMMC (Embedded MultiMediaCard) device manufactured by Micron Technology Inc. This is a managed NAND flash memory solution, integrating NAND flash memory along with a controller within a single package. eMMC devices are designed for ease of integration into a variety of embedded systems, simplifying memory management and providing a standardized interface.
Applications
- Smartphones: Used for primary storage of operating system, applications, and user data.
- Tablets: Serves the same function as in smartphones, providing storage for the device.
- Embedded Systems: Commonly found in various embedded applications needing reliable non-volatile storage, such as industrial control systems.
- Automotive Infotainment: Used for storing maps, multimedia content, and system software in vehicles.
- Wearable Devices: Provides storage in smartwatches, fitness trackers, and other wearable electronics.
Features
- eMMC Standard: Compliant with the JEDEC eMMC standard, ensuring compatibility and ease of integration.
- NAND Flash Memory: Employs NAND flash technology for high-density storage and non-volatility.
- Integrated Controller: Includes an on-board controller managing flash memory operations like error correction, wear leveling, and bad block management.
- High-Speed Interface: Supports high-speed data transfer rates for quick read and write operations.
- Small Form Factor: Compact package design suitable for space-constrained applications.
Benefits
- Simplified Design: Reduces design complexity by integrating memory management functions.
- Improved Performance: High-speed interface allows for faster data access and application loading.
- Enhanced Reliability: Built-in error correction and wear leveling extend the lifespan of the memory.
- Reduced Time-to-Market: Standardized interface and integrated controller simplify the integration process.
- Lower System Cost: Integration reduces the need for external memory management components.
Additional Details
The MTFC128GASAOEA-WT typically operates within a specified voltage range (e.g., 2.7V to 3.6V) and temperature range (e.g., -25°C to +85°C). The device includes advanced features such as power management modes to minimize power consumption. The 128G indicates a storage capacity of 128 Gigabytes. The eMMC interface usually supports a multi-bit parallel data bus, enabling fast data transfer speeds. Detailed specifications, including read/write speeds, power consumption, and operating conditions, can be found in the product datasheet provided by Micron.