EN
  • EN
  • DE

DSA1101DA1-033.3330VAO

Part No DSA1101DA1-033.3330VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 33.333 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 33.333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344697-DSA1101DA1-033.3330VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DA1-033.3330VAO CAD Model

Description

Introducing the DSA1101DA1-033.3330VAO from Microchip Technology

The DSA1101DA1-033.3330VAO is a cutting-edge product designed by the renowned Microchip Technology. This high-performance component is engineered to meet the rigorous demands of modern electronic applications. Its precision and reliability make it an ideal choice for professionals in the electronics industry looking for top-tier solutions.

Key Features

  • High Accuracy: The DSA1101DA1-033.3330VAO is known for its exceptional accuracy, ensuring that your applications function with the precision you require.
  • Stability: Stability is a cornerstone of this product, providing consistent performance over a wide range of environmental conditions.
  • Durability: Constructed with robust materials, it is designed to withstand the test of time, even in the most challenging environments.
  • Efficiency: With power efficiency in mind, this component helps to reduce the overall energy consumption of your systems, leading to cost savings and a reduced carbon footprint.

Applications

The DSA1101DA1-033.3330VAO is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Industrial control systems
  • High-precision timing devices
  • Networking equipment
  • Consumer electronics

Technical Specifications

The technical specifications of the DSA1101DA1-033.3330VAO are designed to provide reliable and efficient operation. It operates at a frequency of 33.3330 MHz, which is ideal for applications requiring a precise clock signal. The product is also characterized by its low phase noise and jitter, contributing to its high performance in critical systems.

Quality Assurance

Microchip Technology is committed to delivering high-quality products. The DSA1101DA1-033.3330VAO has undergone rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can trust that they are receiving a product that will perform reliably and consistently.

For those seeking exceptional performance and reliability, the DSA1101DA1-033.3330VAO from Microchip Technology stands out as the go-to component. Its combination of precision, efficiency, and durability makes it a valuable addition to any high-tech application.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess