EN
  • EN
  • DE

MTFC128GAOALEA-WT

Part No MTFC128GAOALEA-WT
Manufacturer Micron Technology Inc.
Catalog Memory
Description EMMC 1T / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Box
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 956384-MTFC128GAOALEA-WT
Ultra Librarian 3D Model Ultra Librarian MTFC128GAOALEA-WT CAD Model

Description

The Micron MTFC128GAOALEA-WT is a 128GB e.MMC (embedded MultiMediaCard) device, designed for a wide range of embedded applications requiring high-density, reliable storage. As an e.MMC, it integrates NAND flash memory and a controller within a single package, simplifying the design and integration process for manufacturers.

Applications:

  • Smartphones and Tablets: Used as the primary storage for operating systems, applications, and user data.
  • Embedded Systems: Ideal for industrial control systems, point-of-sale terminals, and other embedded devices requiring robust storage.
  • Automotive Infotainment: Provides storage for navigation systems, multimedia content, and system software in vehicles.
  • Gaming Consoles: Stores game data, operating systems, and system updates.
  • Digital Cameras and Camcorders: Records high-resolution images and videos.

Features:

  • High Density: Offers 128GB of storage capacity in a small form factor.
  • e.MMC Interface: Compliant with the e.MMC standard, ensuring compatibility and ease of integration.
  • NAND Flash Memory: Utilizes high-performance NAND flash technology for fast data access and storage.
  • Managed NAND: Includes an integrated controller that manages flash memory operations such as wear leveling, error correction (ECC), and bad block management.
  • Low Power Consumption: Optimized for power efficiency, making it suitable for mobile and battery-powered applications.
  • Temperature Range: Typically supports industrial temperature ranges, enabling reliable operation in harsh environments.

Benefits:

  • Simplified Design: The integrated e.MMC solution reduces design complexity and time-to-market.
  • High Performance: Fast data access speeds improve application responsiveness and system performance.
  • Reliable Storage: The managed NAND features, such as wear leveling and ECC, enhance data reliability and extend the lifespan of the device.
  • Compact Form Factor: The small package size allows for integration into space-constrained applications.
  • Cost-Effective: Provides a cost-efficient storage solution compared to discrete NAND flash and controller implementations.

Additional Details:

The MTFC128GAOALEA-WT adheres to the JEDEC e.MMC standard, which specifies the interface, functionality, and performance requirements for e.MMC devices. It incorporates advanced error correction algorithms to ensure data integrity and supports various power-saving modes to minimize energy consumption. The device is typically available in a BGA (Ball Grid Array) package for surface mount assembly. The specific operating temperature range and performance characteristics can be found in the product datasheet.

The integrated controller handles complex flash management tasks, freeing up the host processor to focus on other critical functions. This results in improved system performance and reduced software overhead. The device is also designed to withstand shock and vibration, making it suitable for use in rugged environments.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $254.2548 $254.2548
2+ $227.9520 $455.9040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess