EN
  • EN
  • DE

SN74AS825ANTG4

Part No SN74AS825ANTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 24DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 13ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 73 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 24-PDIP
Package / Case 24-DIP (0.300", 7.62mm)
Base Product Number SN74AS8
Other Names SN74AS825ANTE4,SN74AS825ANTE4
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258564-SN74AS825ANTG4
Ultra Librarian 3D Model Ultra Librarian SN74AS825ANTG4 CAD Model

Description

Product Overview: SN74AS825ANTG4

The SN74AS825ANTG4 is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip is part of the advanced Schottky (AS) family, known for its fast switching speeds and low power consumption. The SN74AS825ANTG4 is designed to meet the rigorous demands of high-speed data processing and communication systems.

Key Features

  • Technology: Advanced Schottky TTL technology for superior speed and performance.
  • Logic Type: 8-bit Bus Interface Register designed to interface with the high-speed bus systems in data processing applications.
  • Supply Voltage: Operates at a nominal 5V, making it compatible with a wide range of TTL circuits.
  • Output Current: Capable of driving a significant amount of current, both sourcing and sinking, to directly drive LEDs or other visual indicators.
  • Package: Housed in a 24-pin plastic SOIC package, providing a compact footprint suitable for space-constrained applications.
  • Operating Temperature: Designed to function reliably over a broad temperature range, making it suitable for industrial applications.

Applications

The versatility of the SN74AS825ANTG4 allows it to be used in a variety of applications, including:

  • Data communication systems
  • High-speed data acquisition
  • Process control systems
  • Computer systems
  • Digital signal processing

Quality and Reliability

Texas Instruments is committed to maintaining the highest standards of quality and reliability for its products. The SN74AS825ANTG4 is no exception, undergoing rigorous testing to ensure its performance under diverse conditions. Users can trust this component to deliver consistent results in their high-speed digital systems.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources for the SN74AS825ANTG4, including datasheets, reference designs, and application notes. This ensures a smooth integration of the component into various designs and applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess