EN
  • EN
  • DE

MT9VDDT1672AY-335D4

Part No MT9VDDT1672AY-335D4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-333 16Mx72 ECC (Pb Free)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951558-MT9VDDT1672AY-335D4
Series *
Ultra Librarian 3D Model Ultra Librarian MT9VDDT1672AY-335D4 CAD Model

Description

The Micron MT9VDDT1672AY-335D4 is a 128MB DDR SDRAM memory module designed for various embedded systems and networking applications. This module features a 16Mx72 configuration, offering a balance of memory capacity and bandwidth for performance-critical applications. It's built with Micron's high-quality memory chips and designed for reliable operation in demanding environments.

Applications:

  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment

Features:

  • 128MB capacity
  • DDR SDRAM technology
  • 16Mx72 configuration
  • 333MHz clock speed (PC2700)
  • 2.5V operating voltage
  • 184-Pin DIMM form factor

Benefits:

  • Increased System Performance: The DDR SDRAM technology provides faster data transfer rates compared to older SDRAM technologies, leading to improved system responsiveness and overall performance.
  • Optimized Memory Capacity: The 128MB capacity provides sufficient memory for a wide range of embedded and networking applications.
  • Reliable Operation: Micron is a leading manufacturer of memory chips, ensuring high quality and reliable operation.
  • Easy Integration: The standard 184-Pin DIMM form factor allows for easy integration into compatible systems.
  • Lower Power Consumption: DDR SDRAM technology consumes less power than older SDRAM technologies, making it suitable for battery-powered or energy-sensitive applications.

Additional Details:

The MT9VDDT1672AY-335D4 operates at a voltage of 2.5V and is designed to meet the JEDEC standards for DDR SDRAM memory. It's suitable for systems requiring a balance of memory capacity, bandwidth, and power consumption. It is crucial to verify compatibility with the target system before integration. The specific timing characteristics are defined by the "-335D4" suffix and should be considered for proper system operation.

This module is particularly well-suited for applications such as network routers and switches where moderate memory capacity and reliable data transfer are critical for performance.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess