EN
  • EN
  • DE

08-70-1039

Part No 08-70-1039
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 08-70-1039 Molex Headers & Wire Housings SPOX TERM 22-28G FEM REEL OF 12000 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Contacts
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Gender Socket (Female)
Contact Plating Tin
Series 5263
Tradename Mini-SPOX
Wire Gauge 28 AWG to 22 AWG
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Reel
Brand Molex
Contact Material Tin
Contact Type Female
Current Rating 3 A
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 12000
Subcategory Headers & Wire Housings
Voltage Rating 250 V
Part # Aliases 8701039 5263PBT 0008701039
Unit Weight 0.001524 oz
Ultra Librarian 3D Model Ultra Librarian 08-70-1039 CAD Model

You May Also Be Interested in

Molex, LLC
70555-0001 Molex Headers & Wire Housings R/A HDR TRI-PEG 2P low profile datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
505608-0000 Molex Headers & Wire Housings 2.50MM WTW 3.30MM WTB CRIMP datasheet, inventory, & pricing.
Lowest to $0.0553
Molex, LLC
87427-1642 Molex Headers & Wire Housings HI-TEMP MINIFIT JR H -TEMP MINIFIT JR HD datasheet, inventory, & pricing.
Lowest to $4.2202
Molex, LLC
39-01-3023 Molex Headers & Wire Housings 2 CKT PLUG HOUSING datasheet, inventory, & pricing.
Lowest to $0.1747
3M
N2516-5002RB 3M Electronic Solutions Division Headers & Wire Housings 16P R/A SOLDER TAIL HIGH TEMP datasheet, inventory, & pricing.
Lowest to $4.3657
Molex, LLC
90136-1203 Molex Headers & Wire Housings C-GRID III 3 CKT SHR datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
501645-2420 Molex Headers & Wire Housings IGRID 24P V HDR DUL ROW W/PCB LOC datasheet, inventory, & pricing.
Lowest to $0.4075
Molex, LLC
39-29-1107 Molex Headers & Wire Housings 10 CKT R/A HEADER datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
87427-0602 Molex Headers & Wire Housings 6CKT WTB RA HDR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5,685+ $0.0088 $50.0280
13,890+ $0.0072 $100.0080
21,430+ $0.0070 $150.0100
29,415+ $0.0068 $200.0220
38,465+ $0.0065 $250.0225
50,850+ $0.0059 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 456,374 pieces
MOQ: 5685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess