EN
  • EN
  • DE

MT9V032L12STCD ES

Part No MT9V032L12STCD ES
Manufacturer Micron Technology Inc.
Catalog Embedded Processors and Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Win Source Part Number 1019012-MT9V032L12STCD ES
Categories Embedded Processors and Controllers
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT9V032L12STCD ES CAD Model

Description

The MT9V032L12STCD ES is a global shutter CMOS image sensor manufactured by Micron Technology Inc. It's designed for a wide range of applications requiring high-quality imaging in challenging lighting conditions or with moving objects. Global shutter technology ensures that all pixels are exposed simultaneously, eliminating motion artifacts.

Applications:

  • Machine vision systems
  • Barcode scanners
  • Surveillance cameras
  • Automotive driver assistance systems (ADAS)
  • Robotics

Features:

  • Global shutter technology
  • High dynamic range (HDR)
  • Low noise
  • High frame rate
  • Programmable gain and exposure settings
  • Compact size

Benefits:

  • Eliminates motion artifacts
  • Provides clear images in challenging lighting conditions
  • Enables accurate image analysis
  • Suitable for high-speed imaging
  • Allows for customization of image parameters
  • Easy integration into various systems

Technical Specifications:

The MT9V032L12STCD ES features a global shutter, which captures all pixels simultaneously, preventing distortion caused by moving objects. Its high dynamic range allows it to capture detail in both bright and dark areas of the image. The low noise characteristics ensure clear and accurate images. The sensor is capable of achieving high frame rates, making it suitable for high-speed imaging applications. Programmable gain and exposure settings allow for customization of the image parameters to optimize performance for specific applications. The compact size facilitates integration into various systems.

Specifically, the MT9V032 has a resolution of 752 x 480 pixels. The pixel size is typically around 6 μm x 6 μm. The sensor operates at a voltage of 3.3V. The output interface is typically parallel or serial. Micron provides detailed datasheets and application notes to assist with design and implementation.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess