EN
  • EN
  • DE

MT9M011IA9STC ES

Part No MT9M011IA9STC ES
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0534+
Reference case PBGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
RoHS State Request Verification
Win Source Part Number 711467-MT9M011IA9STC ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT9M011IA9STC ES CAD Model

Description

The MT9M011IA9STC ES is a high-performance 1/3-inch CMOS digital image sensor from Micron Technology Inc. This sensor is designed for a wide range of imaging applications, offering excellent image quality and sensitivity. It delivers clear and crisp images even in challenging lighting conditions.

Applications:

  • Surveillance cameras
  • Security systems
  • Automotive vision systems
  • Industrial inspection equipment
  • Medical imaging devices
  • Barcode scanners
  • Biometric devices

Features:

  • 1/3-inch optical format
  • 1280 x 1024 active pixels
  • High sensitivity
  • Low dark current
  • Electronic rolling shutter (ERS)
  • On-chip color processing
  • Programmable gain and exposure controls
  • Integrated analog-to-digital converter (ADC)
  • Support for various output formats

Benefits:

  • Superior image quality: Provides sharp and detailed images for accurate identification and analysis.
  • Excellent low-light performance: Captures clear images even in dimly lit environments, improving accuracy in challenging conditions.
  • Versatile integration: Compatible with a wide range of systems and platforms, streamlining the development process.
  • Reduced system cost: Integrated features minimize the need for external components, lowering overall costs.
  • Improved reliability: Robust design ensures stable and reliable performance in various operating conditions.

Technical Specifications:

The MT9M011IA9STC ES features a pixel size of 5.2 μm x 5.2 μm and supports frame rates up to 30 fps at full resolution. It offers a dynamic range of over 60 dB and consumes minimal power, making it ideal for battery-powered applications. It includes on-chip black level calibration and defective pixel correction to ensure optimal image quality. The sensor also supports external triggering and synchronization for precise timing control. Operating voltage range is typically 2.8V for analog and digital.

This sensor is a popular choice for demanding applications where image quality and reliability are critical. Its advanced features and robust design make it a versatile solution for a variety of imaging needs.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess