EN
  • EN
  • DE

MT62F192M64D1BG-036 WT ES:A

Part No MT62F192M64D1BG-036 WT ES:A
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description LPDDR5 12G 192MX64 Fbga
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1074334-MT62F192M64D1BG-036 WT ES:A
Ultra Librarian 3D Model Ultra Librarian MT62F192M64D1BG-036 WT ES:A CAD Model

Description

The Micron MT62F192M64D1BG-036 WT ES:A is a high-performance Mobile Low-Power DDR (LPDDR) SDRAM memory component. It is designed for mobile applications where low power consumption and high bandwidth are critical. This specific part number represents a 12Gb (192M x 64) LPDDR4X SDRAM.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Mobile gaming devices
  • Automotive Infotainment Systems

Features

  • LPDDR4X technology: Offers significantly lower power consumption compared to previous generations.
  • High bandwidth: Enables faster data transfer rates for demanding applications.
  • 12Gb (192M x 64) memory density: Provides ample memory capacity for mobile devices.
  • Compact package: Allows for space-saving integration in mobile devices.
  • On-chip ECC: Enhances data reliability and integrity.

Benefits

  • Extended battery life due to low power consumption.
  • Improved performance for gaming, video playback, and other demanding applications.
  • Support for high-resolution displays and advanced camera features.
  • Smaller device footprint due to compact packaging.
  • Increased system stability and data integrity with on-chip ECC.

Additional Details

The MT62F192M64D1BG-036 WT ES:A operates at a low voltage (typically 1.1V or lower) to minimize power consumption. It supports various power-saving modes to further optimize battery life. The "ES:A" designation likely indicates an engineering sample version. Detailed specifications, including operating frequencies, timing parameters, and power consumption characteristics, are available in the Micron datasheet. It is crucial to consult the datasheet for accurate and up-to-date information before designing this memory component into a system. It is also compliant with JEDEC standards for LPDDR4X memory.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess